Bourns, Inc. OEM Parts - OEM Parts (0 - 9) - 51CAD-E24-E25L 51CAD-E24-E25L

Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1043428-51CAD-E24-E2 5L Type: Potentiometer Termination: Pin Tolerance: 10 % Temperature Coefficient: 1000 ppm/°C Weight: 5.5 g Resistance: 1 MΩ Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Mount: Panel, Through Hole RoHS: Non-Compliant Min Operating Temperature: 1 °C Schedule B: 8533400080 Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1043428-51CAD-E24-E2 5L Type: Potentiometer Termination: Pin Tolerance: 10 % Temperature Coefficient: 1000 ppm/°C Weight: 5.5 g Resistance: 1 MΩ Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Mount: Panel, Through Hole RoHS: Non-Compliant Min Operating Temperature: 1 °C Schedule B: 8533400080 Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 51CAD-E24-E25L - 1043428-51CAD-E24-E25L - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 51CAD-E24-E25L
1043428-51CAD-E24-E25L
OEM Parts - OEM Parts (0 - 9) - 51CAD-E24-E25L 1043428-51CAD-E24-E25L
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1043428-51CAD-E24-E2 5L Type: Potentiometer Termination: Pin Tolerance: 10 % Temperature Coefficient: 1000 ppm/°C Weight: 5.5 g Resistance: 1 MΩ Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Mount: Panel, Through Hole RoHS: Non-Compliant Min Operating Temperature: 1 °C Schedule B: 8533400080 Max Operating Temperature: 125 °C

Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1043428-51CAD-E24-E25L
Type: Potentiometer
Termination: Pin
Tolerance: 10 %
Temperature Coefficient: 1000 ppm/°C
Weight: 5.5 g
Resistance: 1 MΩ
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Mount: Panel, Through Hole
RoHS: Non-Compliant
Min Operating Temperature: 1 °C
Schedule B: 8533400080
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1043428-51CAD-E24-E25L
Product Name OEM Parts - OEM Parts (0 - 9) - 51CAD-E24-E25L
Unlock Full Specs
to access all available technical data