10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W PC Pins
POT 10K OHM 1W CERMET LINEAR Product overview: 51CAD-E24-A15L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-51CAD-E24-A15L can be used for catalog matching and distributor lookup.
POT 10K OHM 1W CERMET LINEAR
Model 51 is a 1⁄2" square, single-turn, modular panel control that gives the versatility of larger modular panel controls in a small package. Metal bushing and metal shaft are standard. Shaft Type: B24: 1⁄4" Dia. × 3⁄4", B28: 1⁄4" Dia. × 7⁄8", E24: 1⁄8" Dia. × 3⁄4" and E28: 1⁄8" Dia. × 7⁄8".
Features:
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 51CAD-E24-A15L-ND | 84-51CAD-E24-A15L | 51CAD-E24-A15L | 70153797 |
| Product Name | Rotary Potentiometers, Rheostats | 1W Rheostat | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | PANEL CONTROL- SEALED 1/2 INCH (12.5MM)SQ, 10,000 OHM |
| Technology / Construction | Cermet | Cermet | ||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | ||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | ||
| Configuration | Single Turn | Single Turn | ||
| Resistance Taper | Linear |