10k Ohm 1 Gang Linear Through Hole Potentiometer None 1 Kierros Cermet 1W PC Pins
PANEL CONTROL - 1/2 (12.5MM) SQ
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 118-51CAD-E16-A15L-ND | 51CAD-E16-A15L |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Cermet | |
| Mounting / Packaging | ThroughHole | ThroughHole |
| Potentiometer Type | Standard Potentiometer | |
| Configuration | Single Turn | |
| Resistance Taper | Linear |