POT 10K OHM 1/2W PLASTIC LINEAR Product overview: 51ABD-B28-B15/B15L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-51ABD-B28-B15/B15
10k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.5W, 1/2W PC Pins
POTENTIOMETER, LINEAR, 10K, 0.5W, PANEL; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 20%; Product Range:51 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes
POT 10K OHM 1/2W PLASTIC LINEAR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 84-51ABD-B28-B15/B15L | 51ABD-B28-B15/B15L-ND | 39K2811 | 51ABD-B28-B15/B15L |
| Product Name | 2W Rheostat | Rotary Potentiometers, Rheostats | Potentiometer, Linear, 10K, 0.5W, Panel; Track Resistance Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | |
| Operating AC Voltage | 350 volts | |||
| Operating Temperature | 1 to 125 C (34 to 257 F) | |||
| Standards and Certifications | RoHS | RoHS | ||
| Technology / Construction | Conductive Plastic |