Bourns, Inc. Rotary Potentiometers, Rheostats 51AAD-B28-A15L

Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W PC Pins
Request a Quote Datasheet
Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 51AAD-B28-A15L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
51AAD-B28-A15L-ND
Rotary Potentiometers, Rheostats 51AAD-B28-A15L-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W PC Pins

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W PC Pins

Buy Now Datasheet
1W Rheostat - 84-51AAD-B28-A15L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 10K OHM 1W CERMET LINEAR Product overview: 51AAD-B28-A15L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-51AAD-B28-A15L can be used for catalog matching and distributor lookup.

POT 10K OHM 1W CERMET LINEAR Product overview: 51AAD-B28-A15L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-51AAD-B28-A15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Rotary Potentiometers, Rheostats - 51AAD-B28-A15L
1129066-51AAD-B28-A15L
Rotary Potentiometers, Rheostats - 51AAD-B28-A15L 1129066-51AAD-B28-A15L
Manufacturer: Bourns Inc. Win Source Part Number: 1129066-51AAD-B28-A1 5L Packaging: Bulk Termination Style: PC Pins Mounting Style: Panel Mount Tolerance: ±10% Temperature Coefficient: ±150ppm/°C Actuator Type: Slotted Actuator Length: 0.875" (22.23mm) Resistance (Ohms): 10k Bushing Thread: 3/8-32 Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 290° Actuator Diameter: 0.250" (6.35mm) Size - Body: Rectangular - 0.521" x 0.492" Face x 0.521" H (13.25mm x 12.50mm x 13.25mm) Categories: Potentiometers, Variable Resistors Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: 51AAD Manufacturer Pack Quantity: 45 MSL Level: 1 (Unlimited) Power (W): 1W

Manufacturer: Bourns Inc.
Win Source Part Number: 1129066-51AAD-B28-A15L
Packaging: Bulk
Termination Style: PC Pins
Mounting Style: Panel Mount
Tolerance: ±10%
Temperature Coefficient: ±150ppm/°C
Actuator Type: Slotted
Actuator Length: 0.875" (22.23mm)
Resistance (Ohms): 10k
Bushing Thread: 3/8-32
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 290°
Actuator Diameter: 0.250" (6.35mm)
Size - Body: Rectangular - 0.521" x 0.492" Face x 0.521" H (13.25mm x 12.50mm x 13.25mm)
Categories: Potentiometers, Variable Resistors
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: 51AAD
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
Power (W): 1W

Buy Now
Potentiometers - 6928648P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
6928648P
Potentiometers 6928648P
1/2in sq 1W cermet pot, 10K linear 1/4in

1/2in sq 1W cermet pot, 10K linear 1/4in

Supplier's Site
Potentiometers - 1674564 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1674564
Potentiometers 1674564
1/2in sq 1W cermet pot, 10K linear 1/4in

1/2in sq 1W cermet pot, 10K linear 1/4in

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 51AAD-B28-A15L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
51AAD-B28-A15L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 51AAD-B28-A15L
POT 10K OHM 1W CERMET LINEAR

POT 10K OHM 1W CERMET LINEAR

Supplier's Site
Potentiometer, Linear, 10K, 1W, Panel; Track Resistance Bourns - 39K2810 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Linear, 10K, 1W, Panel; Track Resistance Bourns
39K2810
Potentiometer, Linear, 10K, 1W, Panel; Track Resistance Bourns 39K2810
POTENTIOMETER, LINEAR, 10K, 1W, PANEL; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:51 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

POTENTIOMETER, LINEAR, 10K, 1W, PANEL; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:51 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 51AAD-B28-A15L-ND 84-51AAD-B28-A15L 1129066-51AAD-B28-A15L 6928648P 1674564 51AAD-B28-A15L 39K2810
Product Name Rotary Potentiometers, Rheostats 1W Rheostat Rotary Potentiometers, Rheostats - 51AAD-B28-A15L Potentiometers Potentiometers Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, Linear, 10K, 1W, Panel; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); ThroughHole; Pc pin Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Digital Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Resistor
Resistance Taper Linear Rotary Linear; Linear
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers