10k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins
CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM 20%, 250mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:500mW; Resistance Tolerance:± 20%; Product Range:51 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes
POT 10K OHM 1/4W PLASTIC LOG
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 51AAA-B28-D15L-ND | 14P8248 | 51AAA-B28-D15L |
| Product Name | Rotary Potentiometers, Rheostats | Conductive Plastic Potentiometer, 10Kohm 20%, 250Mw; Track Resistance Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Conductive Plastic | ||
| Mounting / Packaging | Panel Mount (Bushing) | ThroughHole | |
| Potentiometer Type | Standard Potentiometer | ||
| Configuration | Single Turn | Single Resistor | |
| Resistance Taper | Log / Audio |