10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W PC Pins
POT 10K OHM 1W CERMET LINEAR Product overview: 51AAA-B28-A15L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-51AAA-B28-A15L can be used for catalog matching and distributor lookup.
POT 10K OHM 1W CERMET LINEAR
CERMET POTENTIOMETER, 10KOHM 10%, 1W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:51 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6.35mm RoHS Compliant: Yes
Pot;Cermet;Rest 10K Ohms;Panel;1 Turn;Linear;Pwr-Rtg 0.5W;CP +/-20%
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 51AAA-B28-A15L-ND | 84-51AAA-B28-A15L | 51AAA-B28-A15L | 33M4071 | 70154286 |
| Product Name | Rotary Potentiometers, Rheostats | 1W Rheostat | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Cermet Potentiometer, 10Kohm 10%, 1W; Track Resistance Bourns | Pot;Cermet;Rest 10K Ohms;Panel;1 Turn;Linear;Pwr-Rtg 0.5W;CP +/-20% |
| Technology / Construction | Cermet | Cermet | Cermet | ||
| Mounting / Packaging | Panel Mount (Bushing) | ThroughHole | Panel Mount (Bushing) | ||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | |||
| Configuration | Single Turn | Single Resistor | Single Turn | ||
| Resistance Taper | Linear |