Bourns, Inc. 1W Rheostat 51AAA-B24-A13L

Description
POT 5K OHM 1W CERMET LINEAR Product overview: 51AAA-B24-A13L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-51AAA-B24-A13L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 5K OHM 1W CERMET LINEAR Product overview: 51AAA-B24-A13L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-51AAA-B24-A13L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W Rheostat - 84-51AAA-B24-A13L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 5K OHM 1W CERMET LINEAR Product overview: 51AAA-B24-A13L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-51AAA-B24-A13L can be used for catalog matching and distributor lookup.

POT 5K OHM 1W CERMET LINEAR Product overview: 51AAA-B24-A13L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-51AAA-B24-A13L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 51AAA-B24-A13L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
51AAA-B24-A13L-ND
Rotary Potentiometers, Rheostats 51AAA-B24-A13L-ND
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W PC Pins

5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W PC Pins

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 51AAA-B24-A13L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
51AAA-B24-A13L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 51AAA-B24-A13L
POT 5K OHM 1W CERMET LINEAR

POT 5K OHM 1W CERMET LINEAR

Supplier's Site
Cermet Potentiometer, 5Kohm 10%, 1W; Track Resistance Bourns - 33M4069 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Potentiometer, 5Kohm 10%, 1W; Track Resistance Bourns
33M4069
Cermet Potentiometer, 5Kohm 10%, 1W; Track Resistance Bourns 33M4069
CERMET POTENTIOMETER, 5KOHM 10%, 1W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 15%; Product Range:51 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6.35mm RoHS Compliant: Yes

CERMET POTENTIOMETER, 5KOHM 10%, 1W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 15%; Product Range:51 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 84-51AAA-B24-A13L 51AAA-B24-A13L-ND 51AAA-B24-A13L 33M4069
Product Name 1W Rheostat Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Cermet Potentiometer, 5Kohm 10%, 1W; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet
Resistance Range 5000 ohms 5000 ohms 5000 ohms
Power Rating 1 watts 1 watts 1 watts
Operating AC Voltage 350 volts
Operating Temperature 1 to 125 C (34 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details