Bourns, Inc. Resistor Networks, Arrays 4820P-T01-270LF

Description
"27 Ohm ±1Ohm 160mW Power Per Element Isolated 10 Resistor Network/Array ±250ppm/°C 20-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"27 Ohm ±1Ohm 160mW Power Per Element Isolated 10 Resistor Network/Array ±250ppm/°C 20-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4820P-T01-270LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4820P-T01-270LF-ND
Resistor Networks, Arrays 4820P-T01-270LF-ND
"27 Ohm ±1Ohm 160mW Power Per Element Isolated 10 Resistor Network/Array ±250ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

"27 Ohm ±1Ohm 160mW Power Per Element Isolated 10 Resistor Network/Array ±250ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Network,thick Film,27Ohms,50Wv,-250,250Ppm-Tc,5430-Case Rohs Compliant Bourns - 88K8437 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,27Ohms,50Wv,-250,250Ppm-Tc,5430-Case Rohs Compliant Bourns
88K8437
Resistor Network,thick Film,27Ohms,50Wv,-250,250Ppm-Tc,5430-Case Rohs Compliant Bourns 88K8437
Resistor Network,Thick Film,27Ohms,50WV,-25 0,250ppm-TC,5430-Cas e RoHS Compliant: Yes

Resistor Network,Thick Film,27Ohms,50WV,-250,250ppm-TC,5430-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4820P-T01-270LF-ND 88K8437
Product Name Resistor Networks, Arrays Resistor Network,thick Film,27Ohms,50Wv,-250,250Ppm-Tc,5430-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "20-SOIC
Resistance Range 27 ohms
Temperature Coefficient 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers