Bourns, Inc. Resistor Networks, Arrays 4820P-T01-222LF

Description
"2.2k Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"2.2k Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4820P-T01-222LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4820P-T01-222LF-ND
Resistor Networks, Arrays 4820P-T01-222LF-ND
"2.2k Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

"2.2k Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Network,thick Film,2.2Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,5422-Case Rohs Compliant Bourns - 88K8436 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,2.2Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,5422-Case Rohs Compliant Bourns
88K8436
Resistor Network,thick Film,2.2Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,5422-Case Rohs Compliant Bourns 88K8436
Resistor Network,Thick Film,2.2KOhms,50WV,2 +/-% Tol,-100,100ppm-TC,5 422-Case RoHS Compliant: Yes

Resistor Network,Thick Film,2.2KOhms,50WV,2+/-% Tol,-100,100ppm-TC,5422-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4820P-T01-222LF-ND 88K8436
Product Name Resistor Networks, Arrays Resistor Network,thick Film,2.2Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,5422-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "20-SOIC
Resistance Range 2200 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
HVDP08 High Voltage Divider- Precision Type -  - KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
Category / Application Precision Resistor
Mounting / Packaging Axial Leads
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details