Bourns, Inc. Resistor Networks, Arrays 4820P-T01-220

Description
"22 Ohm ±1Ohm 160mW Power Per Element Isolated 10 Resistor Network/Array ±250ppm/°C 20-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"22 Ohm ±1Ohm 160mW Power Per Element Isolated 10 Resistor Network/Array ±250ppm/°C 20-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4820P-T01-220-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4820P-T01-220-ND
Resistor Networks, Arrays 4820P-T01-220-ND
"22 Ohm ±1Ohm 160mW Power Per Element Isolated 10 Resistor Network/Array ±250ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

"22 Ohm ±1Ohm 160mW Power Per Element Isolated 10 Resistor Network/Array ±250ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Network,thick Film,22Ohms,50Wv,-250,250Ppm-Tc,5430-Case Bourns - 04B9088 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,22Ohms,50Wv,-250,250Ppm-Tc,5430-Case Bourns
04B9088
Resistor Network,thick Film,22Ohms,50Wv,-250,250Ppm-Tc,5430-Case Bourns 04B9088
Resistor Network,Thick Film,22Ohms,50WV,-25 0,250ppm-TC,5430-Cas e

Resistor Network,Thick Film,22Ohms,50WV,-250,250ppm-TC,5430-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4820P-T01-220-ND 04B9088
Product Name Resistor Networks, Arrays Resistor Network,thick Film,22Ohms,50Wv,-250,250Ppm-Tc,5430-Case Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "20-SOIC
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details