Bourns, Inc. Resistor Networks, Arrays 4820P-3-152/332

Description
"1.5k, 3.3k Ohm ±2% 80mW Power Per Element Dual Terminator 36 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"1.5k, 3.3k Ohm ±2% 80mW Power Per Element Dual Terminator 36 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4820P-3-152/332-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4820P-3-152/332-ND
Resistor Networks, Arrays 4820P-3-152/332-ND
"1.5k, 3.3k Ohm ±2% 80mW Power Per Element Dual Terminator 36 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

"1.5k, 3.3k Ohm ±2% 80mW Power Per Element Dual Terminator 36 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistors Network-Thick Film Smd Med Body Bourns - 04B9175 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Network-Thick Film Smd Med Body Bourns
04B9175
Resistors Network-Thick Film Smd Med Body Bourns 04B9175
RESISTORS NETWORK-THICK FILM SMD MED BODY

RESISTORS NETWORK-THICK FILM SMD MED BODY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4820P-3-152/332-ND 04B9175
Product Name Resistor Networks, Arrays Resistors Network-Thick Film Smd Med Body Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "20-SOIC
Resistance Range 1500 to 3300 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622824-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-BPR58CR12J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers