Bourns, Inc. Resistor Networks, Arrays 4820P-1-220

Description
"22 Ohm ±1Ohm 160mW Power Per Element Isolated 10 Resistor Network/Array ±250ppm/°C 20-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"22 Ohm ±1Ohm 160mW Power Per Element Isolated 10 Resistor Network/Array ±250ppm/°C 20-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4820P-1-220-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4820P-1-220-ND
Resistor Networks, Arrays 4820P-1-220-ND
"22 Ohm ±1Ohm 160mW Power Per Element Isolated 10 Resistor Network/Array ±250ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

"22 Ohm ±1Ohm 160mW Power Per Element Isolated 10 Resistor Network/Array ±250ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Network,thick Film,22Ohms,50Wv,-250,250Ppm-Tc,5430-Case Bourns - 04B9144 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,22Ohms,50Wv,-250,250Ppm-Tc,5430-Case Bourns
04B9144
Resistor Network,thick Film,22Ohms,50Wv,-250,250Ppm-Tc,5430-Case Bourns 04B9144
Resistor Network,Thick Film,22Ohms,50WV,-25 0,250ppm-TC,5430-Cas e

Resistor Network,Thick Film,22Ohms,50WV,-250,250ppm-TC,5430-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4820P-1-220-ND 04B9144
Product Name Resistor Networks, Arrays Resistor Network,thick Film,22Ohms,50Wv,-250,250Ppm-Tc,5430-Case Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "20-SOIC
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details