Bourns, Inc. Resistor Networks, Arrays 4820P-1-152

Description
"1.5k Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"1.5k Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4820P-1-152-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4820P-1-152-ND
Resistor Networks, Arrays 4820P-1-152-ND
"1.5k Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

"1.5k Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistors Network-Thick Film Smd Med Body Bourns - 10C2182 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Network-Thick Film Smd Med Body Bourns
10C2182
Resistors Network-Thick Film Smd Med Body Bourns 10C2182
RESISTORS NETWORK-THICK FILM SMD MED BODY

RESISTORS NETWORK-THICK FILM SMD MED BODY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4820P-1-152-ND 10C2182
Product Name Resistor Networks, Arrays Resistors Network-Thick Film Smd Med Body Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "20-SOIC
Resistance Range 1500 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers