RES ARRAY 10 RES 100K OHM 20SOIC Product overview: 4820P-1-104LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4820P-1-104LF can be used for catalog matching and distributor lookup.
Win Source Part Number: 985285-4820P-1-104LF
Category: Resistors>Resistor Networks, Arrays
Series: 4800P
Package: Tape & Reel (TR)
Applications: Automotive AEC-Q200
Height - Seated (Max): 0.094" (2.40mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 100k
Circuit Type: Isolated
Number of Resistors: 10
Number of Pins: 20
Power Per Element: 160mW
Package / Case: 20-SOIC (0.220", 5.59mm Width)
Supplier Device Package: 20-SOM
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.540" L x 0.220" W (13.72mm x 5.59mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.10.0057
Mfr: Bourns Inc.
Base Product Number: 4820P
"100k Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 50-4820P-1-104LF | 985285-4820P-1-104LF | 4820P-1-104LF-ND |
| Product Name | Resistor | Resistors - Resistor Networks, Arrays | Resistor Networks, Arrays |
| Category / Application | Automotive AEC-Q200 | Automotive | General Use |
| Technology / Construction | Thick Film | ||
| Mounting / Packaging | 20-SOIC (0.220", 5.59mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC; "20-SOIC |
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms |
| Power Rating | 1.6 watts |