Bourns, Inc. Resistor Networks, Arrays 4820P-1-101LF

Description
"100 Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"100 Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4820P-1-101LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4820P-1-101LF-ND
Resistor Networks, Arrays 4820P-1-101LF-ND
"100 Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

"100 Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Network,thick Film,100Ohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,5422-Case Rohs Compliant Bourns - 33K0948 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,100Ohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,5422-Case Rohs Compliant Bourns
33K0948
Resistor Network,thick Film,100Ohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,5422-Case Rohs Compliant Bourns 33K0948
Resistor Network,Thick Film,100Ohms,50WV,2+ /-% Tol,-100,100ppm-TC,5 422-Case RoHS Compliant: Yes

Resistor Network,Thick Film,100Ohms,50WV,2+/-% Tol,-100,100ppm-TC,5422-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4820P-1-101LF-ND 33K0948
Product Name Resistor Networks, Arrays Resistor Network,thick Film,100Ohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,5422-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "20-SOIC
Resistance Range 100 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers