Bourns, Inc. Resistor Networks, Arrays 4820P-1-100LF

Description
"10 Ohm ±1Ohm 160mW Power Per Element Isolated 10 Resistor Network/Array ±250ppm/°C 20-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"10 Ohm ±1Ohm 160mW Power Per Element Isolated 10 Resistor Network/Array ±250ppm/°C 20-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4820P-1-100LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4820P-1-100LF-ND
Resistor Networks, Arrays 4820P-1-100LF-ND
"10 Ohm ±1Ohm 160mW Power Per Element Isolated 10 Resistor Network/Array ±250ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

"10 Ohm ±1Ohm 160mW Power Per Element Isolated 10 Resistor Network/Array ±250ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Network,thick Film,10Ohms,50Wv,-250,250Ppm-Tc,5430-Case Rohs Compliant Bourns - 33K0947 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,10Ohms,50Wv,-250,250Ppm-Tc,5430-Case Rohs Compliant Bourns
33K0947
Resistor Network,thick Film,10Ohms,50Wv,-250,250Ppm-Tc,5430-Case Rohs Compliant Bourns 33K0947
Resistor Network,Thick Film,10Ohms,50WV,-25 0,250ppm-TC,5430-Cas e RoHS Compliant: Yes

Resistor Network,Thick Film,10Ohms,50WV,-250,250ppm-TC,5430-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4820P-1-100LF-ND 33K0947
Product Name Resistor Networks, Arrays Resistor Network,thick Film,10Ohms,50Wv,-250,250Ppm-Tc,5430-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "20-SOIC
Resistance Range 10 ohms
Temperature Coefficient 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers