"220, 330 Ohm ±2% 80mW Power Per Element Dual Terminator 32 Resistor Network/Array ±100ppm/°C 18-SOIC (0.220"", 5.59mm Width)"
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4818P-T03-221/331-ND |
| Product Name | Resistor Networks, Arrays |
| Configuration | Chip Array |
| Category / Application | General Use |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOIC; "18-SOIC |
| Resistance Range | 220 to 330 ohms |