Bourns, Inc. Resistor Networks, Arrays 4818P-2-472LF

Description
"4.7k Ohm ±2% 80mW Power Per Element Bussed 17 Resistor Network/Array ±100ppm/°C 18-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"4.7k Ohm ±2% 80mW Power Per Element Bussed 17 Resistor Network/Array ±100ppm/°C 18-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4818P-2-472LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4818P-2-472LF-ND
Resistor Networks, Arrays 4818P-2-472LF-ND
"4.7k Ohm ±2% 80mW Power Per Element Bussed 17 Resistor Network/Array ±100ppm/°C 18-SOIC (0.220"", 5.59mm Width)"

"4.7k Ohm ±2% 80mW Power Per Element Bussed 17 Resistor Network/Array ±100ppm/°C 18-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Network,thick Film,4.7Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,4922-Case Rohs Compliant Bourns - 33M3719 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,4.7Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,4922-Case Rohs Compliant Bourns
33M3719
Resistor Network,thick Film,4.7Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,4922-Case Rohs Compliant Bourns 33M3719
Resistor Network,Thick Film,4.7KOhms,50WV,2 +/-% Tol,-100,100ppm-TC,4 922-Case RoHS Compliant: Yes

Resistor Network,Thick Film,4.7KOhms,50WV,2+/-% Tol,-100,100ppm-TC,4922-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4818P-2-472LF-ND 33M3719
Product Name Resistor Networks, Arrays Resistor Network,thick Film,4.7Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,4922-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "18-SOIC
Resistance Range 4700 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C751J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details