RES ARRAY 17 RES 10K OHM 18SOIC Product overview: 4818P-2-103LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4818P-2-103LF can be used for catalog matching and distributor lookup.
"10k Ohm ±2% 80mW Power Per Element Bussed 17 Resistor Network/Array ±100ppm/°C 18-SOIC (0.220"", 5.59mm Width)"
"10k Ohm ±2% 80mW Power Per Element Bussed 17 Resistor Network/Array ±100ppm/°C 18-SOIC (0.220"", 5.59mm Width)"
"10k Ohm ±2% 80mW Power Per Element Bussed 17 Resistor Network/Array ±100ppm/°C 18-SOIC (0.220"", 5.59mm Width)"
Manufacturer: Bourns Inc.
Win Source Part Number: 743872-4818P-2-103LF
Manufacturer Homepage: www.bourns.com
Reference case: SOP
Reference Date Code: 1107+
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 50-4818P-2-103LF | 4818P-2-103LFDKR-ND | 743872-4818P-2-103LF |
| Product Name | Resistor | Resistor Networks, Arrays | Resistor Networks, Arrays - 4818P-2-103LF |
| Category / Application | Automotive AEC-Q200 | General Use | |
| Technology / Construction | Thick Film | ||
| Mounting / Packaging | 18-SOIC (0.220", 5.59mm Width) | Surface Mount Technology (SMT / SMD); SOIC; "18-SOIC | |
| Resistance Range | 10000 ohms | 10000 ohms | |
| Power Rating | 1.44 watts |