Bourns, Inc. Resistor Networks, Arrays 4818P-2-103

Description
"10k Ohm ±2% 80mW Power Per Element Bussed 17 Resistor Network/Array ±100ppm/°C 18-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"10k Ohm ±2% 80mW Power Per Element Bussed 17 Resistor Network/Array ±100ppm/°C 18-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4818P-2-103-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4818P-2-103-ND
Resistor Networks, Arrays 4818P-2-103-ND
"10k Ohm ±2% 80mW Power Per Element Bussed 17 Resistor Network/Array ±100ppm/°C 18-SOIC (0.220"", 5.59mm Width)"

"10k Ohm ±2% 80mW Power Per Element Bussed 17 Resistor Network/Array ±100ppm/°C 18-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistors Network-Thick Film Smd Med Body Bourns - 04B9067 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Network-Thick Film Smd Med Body Bourns
04B9067
Resistors Network-Thick Film Smd Med Body Bourns 04B9067
RESISTORS NETWORK-THICK FILM SMD MED BODY

RESISTORS NETWORK-THICK FILM SMD MED BODY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4818P-2-103-ND 04B9067
Product Name Resistor Networks, Arrays Resistors Network-Thick Film Smd Med Body Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "18-SOIC
Resistance Range 10000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers