Bourns, Inc. Resistor Networks, Arrays 4816P-T03-221/331

Description
"220, 330 Ohm ±2% 80mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"220, 330 Ohm ±2% 80mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4816P-3-221/331-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-3-221/331-ND
Resistor Networks, Arrays 4816P-3-221/331-ND
"220, 330 Ohm ±2% 80mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"220, 330 Ohm ±2% 80mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4816P-T03-221/331
906959-4816P-T03-221/331
Resistor Networks, Arrays - 4816P-T03-221/331 906959-4816P-T03-221/331
Manufacturer: Bourns Inc. Win Source Part Number: 906959-4816P-T03-221 /331 Series: 4800P Operating Temperature Range: -55°C ~ 125°C Features: 220, 330 Ohm ±2% 80mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220", 5.59mm Width) Package: 16-SOIC (0.220", 5.59mm Width) Package: Tube Mounting: Surface Mount Family Name: 4816P Categories: Resistors Case / Package: 16-SOM ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0010 Other Part Number: 4816P-003-221/331, 4816P-3-221/331

Manufacturer: Bourns Inc.
Win Source Part Number: 906959-4816P-T03-221/331
Series: 4800P
Operating Temperature Range: -55°C ~ 125°C
Features: 220, 330 Ohm ±2% 80mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220", 5.59mm Width)
Package: 16-SOIC (0.220", 5.59mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 4816P
Categories: Resistors
Case / Package: 16-SOM
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8533.21.0010
Other Part Number: 4816P-003-221/331, 4816P-3-221/331

Buy Now Datasheet
RES NTWRK 28 RES MULT OHM 16SOIC Product overview: 4816P-T03-221/331 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-T03-221/331 can be used for catalog matching and distributor lookup.

RES NTWRK 28 RES MULT OHM 16SOIC Product overview: 4816P-T03-221/331 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-T03-221/331 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Network,thick Film,220Ohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,4422-Case Bourns - 04B8881 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,220Ohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,4422-Case Bourns
04B8881
Resistor Network,thick Film,220Ohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,4422-Case Bourns 04B8881
Resistor Network,Thick Film,220Ohms,50WV,2+ /-% Tol,-100,100ppm-TC,4 422-Case

Resistor Network,Thick Film,220Ohms,50WV,2+/-% Tol,-100,100ppm-TC,4422-Case

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 4816P-3-221/331-ND 906959-4816P-T03-221/331 50-4816P-T03-221/331 04B8881
Product Name Resistor Networks, Arrays Resistor Networks, Arrays - 4816P-T03-221/331 Resistor Resistor Network,thick Film,220Ohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,4422-Case Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use Automotive AEC-Q200
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC Surface Mount Technology (SMT / SMD) 16-SOIC (0.220", 5.59mm Width)
Resistance Range 220 to 330 ohms 220 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details