Bourns, Inc. Resistor Networks, Arrays 4816P-T02-473LF

Description
"47k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"47k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4816P-T02-473LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-T02-473LF-ND
Resistor Networks, Arrays 4816P-T02-473LF-ND
"47k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"47k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
RES ARRAY 15 RES 47K OHM 16SOIC - 103-4816P-T02-473LF - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 15 RES 47K OHM 16SOIC
103-4816P-T02-473LF
RES ARRAY 15 RES 47K OHM 16SOIC 103-4816P-T02-473LF
RES ARRAY 15 RES 47K OHM 16SOIC

RES ARRAY 15 RES 47K OHM 16SOIC

Supplier's Site
Res N/w, Bussed, 47K, 0.08W, Soic; Resistance Bourns - 02AH5303 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 47K, 0.08W, Soic; Resistance Bourns
02AH5303
Res N/w, Bussed, 47K, 0.08W, Soic; Resistance Bourns 02AH5303
RES N/W, BUSSED, 47K, 0.08W, SOIC; Resistance:47kohm; Product Range:4800P Series; No. of Elements:15Elements; Network Circuit Type:Bussed; Resistor Case Style:SOIC; No. of Pins:16Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

RES N/W, BUSSED, 47K, 0.08W, SOIC; Resistance:47kohm; Product Range:4800P Series; No. of Elements:15Elements; Network Circuit Type:Bussed; Resistor Case Style:SOIC; No. of Pins:16Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 4816P-T02-473LF-ND 103-4816P-T02-473LF 02AH5303
Product Name Resistor Networks, Arrays RES ARRAY 15 RES 47K OHM 16SOIC Res N/w, Bussed, 47K, 0.08W, Soic; Resistance Bourns
Configuration Chip Array Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC Surface Mount Technology (SMT / SMD); Gull Wing Leads; SOIC; Surface Mount SOIC
Resistance Range 47000 ohms 47000 ohms 47000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details