Bourns, Inc. Resistor 4816P-T02-472LF

Description
RES ARRAY 15 RES 4.7K OHM 16SOIC Product overview: 4816P-T02-472LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-T02-472LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 15 RES 4.7K OHM 16SOIC Product overview: 4816P-T02-472LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-T02-472LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 15 RES 4.7K OHM 16SOIC Product overview: 4816P-T02-472LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-T02-472LF can be used for catalog matching and distributor lookup.

RES ARRAY 15 RES 4.7K OHM 16SOIC Product overview: 4816P-T02-472LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-T02-472LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4816P-T02-472LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-T02-472LF-ND
Resistor Networks, Arrays 4816P-T02-472LF-ND
"4.7k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"4.7k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 4816P-T02-472LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
4816P-T02-472LF
Resistor Networks, Arrays 4816P-T02-472LF
RES ARRAY 15 RES 4.7K OHM 16SOIC

RES ARRAY 15 RES 4.7K OHM 16SOIC

Supplier's Site Datasheet
BOURNS 4816P-T02-472LF RESISTOR N/W, 15RES, 4.7K, 2%, SOIC - 103-4816P-T02-472LF - Utmel Electronic Limited
Hong Kong, China
BOURNS 4816P-T02-472LF RESISTOR N/W, 15RES, 4.7K, 2%, SOIC
103-4816P-T02-472LF
BOURNS 4816P-T02-472LF RESISTOR N/W, 15RES, 4.7K, 2%, SOIC 103-4816P-T02-472LF
BOURNS 4816P-T02-472LF RESISTOR N/W, 15RES, 4.7K, 2%, SOIC

BOURNS 4816P-T02-472LF RESISTOR N/W, 15RES, 4.7K, 2%, SOIC

Supplier's Site
Resistor, Bussed Resistor Network 15, 4.7Kohm 2%, Smd; Resistance Bourns - 33K0758 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 15, 4.7Kohm 2%, Smd; Resistance Bourns
33K0758
Resistor, Bussed Resistor Network 15, 4.7Kohm 2%, Smd; Resistance Bourns 33K0758
RESISTOR, BUSSED RESISTOR NETWORK 15, 4.7KOHM 2%, SMD; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:15Resistor s; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK 15, 4.7KOHM 2%, SMD; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:15Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistor, Capacitor Networks Resistors Resistors
Product Number 50-4816P-T02-472LF 4816P-T02-472LF-ND 4816P-T02-472LF 103-4816P-T02-472LF 33K0758
Product Name Resistor Resistor Networks, Arrays Resistor Networks, Arrays BOURNS 4816P-T02-472LF RESISTOR N/W, 15RES, 4.7K, 2%, SOIC Resistor, Bussed Resistor Network 15, 4.7Kohm 2%, Smd; Resistance Bourns
Category / Application Automotive AEC-Q200 General Use
Technology / Construction Thick Film Thick Film (Chip); Thick Film
Mounting / Packaging 16-SOIC (0.220", 5.59mm Width) Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC Surface Mount Technology (SMT / SMD); Gull Wing Leads; SOIC; Surface Mount SOIC; SOIC
Resistance Range 4700 ohms 4700 ohms 4700 ohms 4700 ohms 4700 ohms
Power Rating 1.28 watts 1.28 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details