Bourns, Inc. Resistor 4816P-T02-472

Description
RES ARRAY 15 RES 4.7K OHM 16SOIC Product overview: 4816P-T02-472 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-T02-472 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 15 RES 4.7K OHM 16SOIC Product overview: 4816P-T02-472 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-T02-472 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 15 RES 4.7K OHM 16SOIC Product overview: 4816P-T02-472 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-T02-472 can be used for catalog matching and distributor lookup.

RES ARRAY 15 RES 4.7K OHM 16SOIC Product overview: 4816P-T02-472 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-T02-472 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4816P-T02-472
1005661-4816P-T02-472
Resistor Networks, Arrays - 4816P-T02-472 1005661-4816P-T02-472
Manufacturer: Bourns Inc. Win Source Part Number: 1005661-4816P-T02-47 2 Packaging: Tube/Rail Applications: Automotive AEC-Q200 Height - Seated (Max): 0.094" (2.40mm) Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 4.7k Circuit Type: Bussed Number of Resistors: 15 Number of Pins: 16 Power Per Element: 80mW Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOM Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1005661-4816P-T02-472
Packaging: Tube/Rail
Applications: Automotive AEC-Q200
Height - Seated (Max): 0.094" (2.40mm)
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 4.7k
Circuit Type: Bussed
Number of Resistors: 15
Number of Pins: 16
Power Per Element: 80mW
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOM
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Resistor Networks, Arrays - 118-4816P-T02-472-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4816P-T02-472-ND
Resistor Networks, Arrays 118-4816P-T02-472-ND
"4.7k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"4.7k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 50-4816P-T02-472 1005661-4816P-T02-472 118-4816P-T02-472-ND
Product Name Resistor Resistor Networks, Arrays - 4816P-T02-472 Resistor Networks, Arrays
Category / Application Automotive AEC-Q200 Automotive General Use
Technology / Construction Thick Film
Mounting / Packaging 16-SOIC (0.220", 5.59mm Width) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 4700 ohms 4700 ohms 4700 ohms
Power Rating 1.28 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details