Bourns, Inc. Resistor Networks, Arrays 4816P-T02-471LF

Description
"470 Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"470 Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4816P-T02-471LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-T02-471LF-ND
Resistor Networks, Arrays 4816P-T02-471LF-ND
"470 Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"470 Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Network, 470R; Resistance Bourns - 39K2764 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 470R; Resistance Bourns
39K2764
Resistor Network, 470R; Resistance Bourns 39K2764
RESISTOR NETWORK, 470R; Resistance:470ohm; Product Range:4800P Series; No. of Elements:15Elements; Network Circuit Type:Bussed; Resistor Case Style:SOIC; No. of Pins:16Pins; Voltage Rating:50V; Power Rating per Element:80mW; RoHS Compliant: Yes

RESISTOR NETWORK, 470R; Resistance:470ohm; Product Range:4800P Series; No. of Elements:15Elements; Network Circuit Type:Bussed; Resistor Case Style:SOIC; No. of Pins:16Pins; Voltage Rating:50V; Power Rating per Element:80mW; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4816P-T02-471LF-ND 39K2764
Product Name Resistor Networks, Arrays Resistor Network, 470R; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC SOIC
Resistance Range 470 ohms 470 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details