Bourns, Inc. Resistor Networks, Arrays 4816P-T02-390LF

Description
"39 Ohm ±1Ohm 80mW Power Per Element Bussed 15 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"39 Ohm ±1Ohm 80mW Power Per Element Bussed 15 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4816P-T02-390LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-T02-390LF-ND
Resistor Networks, Arrays 4816P-T02-390LF-ND
"39 Ohm ±1Ohm 80mW Power Per Element Bussed 15 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"39 Ohm ±1Ohm 80mW Power Per Element Bussed 15 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Network,thick Film,39Ohms,50Wv,-250,250Ppm-Tc,4430-Case Rohs Compliant Bourns - 33K0750 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,39Ohms,50Wv,-250,250Ppm-Tc,4430-Case Rohs Compliant Bourns
33K0750
Resistor Network,thick Film,39Ohms,50Wv,-250,250Ppm-Tc,4430-Case Rohs Compliant Bourns 33K0750
Resistor Network,Thick Film,39Ohms,50WV,-25 0,250ppm-TC,4430-Cas e RoHS Compliant: Yes

Resistor Network,Thick Film,39Ohms,50WV,-250,250ppm-TC,4430-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4816P-T02-390LF-ND 33K0750
Product Name Resistor Networks, Arrays Resistor Network,thick Film,39Ohms,50Wv,-250,250Ppm-Tc,4430-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 39 ohms
Temperature Coefficient 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers