Bourns, Inc. Resistor Networks, Arrays 4816P-T02-390

Description
"39 Ohm ±1Ohm 80mW Power Per Element Bussed 15 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"39 Ohm ±1Ohm 80mW Power Per Element Bussed 15 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4816P-2-390-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-2-390-ND
Resistor Networks, Arrays 4816P-2-390-ND
"39 Ohm ±1Ohm 80mW Power Per Element Bussed 15 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"39 Ohm ±1Ohm 80mW Power Per Element Bussed 15 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Network,thick Film,39Ohms,50Wv,-250,250Ppm-Tc,4430-Case Bourns - 04B8843 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,39Ohms,50Wv,-250,250Ppm-Tc,4430-Case Bourns
04B8843
Resistor Network,thick Film,39Ohms,50Wv,-250,250Ppm-Tc,4430-Case Bourns 04B8843
Resistor Network,Thick Film,39Ohms,50WV,-25 0,250ppm-TC,4430-Cas e

Resistor Network,Thick Film,39Ohms,50WV,-250,250ppm-TC,4430-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4816P-2-390-ND 04B8843
Product Name Resistor Networks, Arrays Resistor Network,thick Film,39Ohms,50Wv,-250,250Ppm-Tc,4430-Case Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details