Bourns, Inc. Resistor Networks, Arrays - 4816P-T02-332 4816P-T02-332

Description
Manufacturer: Bourns Inc. Win Source Part Number: 906958-4816P-T02-332 Series: 4800P Operating Temperature Range: -55°C ~ 125°C Features: 3.3k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220", 5.59mm Width) Package: 16-SOIC (0.220", 5.59mm Width) Package: Tube Mounting: Surface Mount Family Name: 4816P Categories: Resistors Case / Package: 16-SOM ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0010 Other Part Number: 4816P-2-332, 4816P-002-332
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 906958-4816P-T02-332 Series: 4800P Operating Temperature Range: -55°C ~ 125°C Features: 3.3k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220", 5.59mm Width) Package: 16-SOIC (0.220", 5.59mm Width) Package: Tube Mounting: Surface Mount Family Name: 4816P Categories: Resistors Case / Package: 16-SOM ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0010 Other Part Number: 4816P-2-332, 4816P-002-332
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4816P-T02-332
906958-4816P-T02-332
Resistor Networks, Arrays - 4816P-T02-332 906958-4816P-T02-332
Manufacturer: Bourns Inc. Win Source Part Number: 906958-4816P-T02-332 Series: 4800P Operating Temperature Range: -55°C ~ 125°C Features: 3.3k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220", 5.59mm Width) Package: 16-SOIC (0.220", 5.59mm Width) Package: Tube Mounting: Surface Mount Family Name: 4816P Categories: Resistors Case / Package: 16-SOM ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0010 Other Part Number: 4816P-2-332, 4816P-002-332

Manufacturer: Bourns Inc.
Win Source Part Number: 906958-4816P-T02-332
Series: 4800P
Operating Temperature Range: -55°C ~ 125°C
Features: 3.3k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220", 5.59mm Width)
Package: 16-SOIC (0.220", 5.59mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 4816P
Categories: Resistors
Case / Package: 16-SOM
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8533.21.0010
Other Part Number: 4816P-2-332, 4816P-002-332

Buy Now Datasheet
RES ARRAY 15 RES 3.3K OHM 16SOIC Product overview: 4816P-T02-332 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-T02-332 can be used for catalog matching and distributor lookup.

RES ARRAY 15 RES 3.3K OHM 16SOIC Product overview: 4816P-T02-332 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-T02-332 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4816P-2-332-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-2-332-ND
Resistor Networks, Arrays 4816P-2-332-ND
"3.3k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"3.3k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistors Network-Thick Film Smd Med Body Bourns - 04B8839 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Network-Thick Film Smd Med Body Bourns
04B8839
Resistors Network-Thick Film Smd Med Body Bourns 04B8839
RESISTORS NETWORK-THICK FILM SMD MED BODY

RESISTORS NETWORK-THICK FILM SMD MED BODY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 906958-4816P-T02-332 50-4816P-T02-332 4816P-2-332-ND 04B8839
Product Name Resistor Networks, Arrays - 4816P-T02-332 Resistor Resistor Networks, Arrays Resistors Network-Thick Film Smd Med Body Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Mounting / Packaging Surface Mount Technology (SMT / SMD) 16-SOIC (0.220", 5.59mm Width) Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Category / Application Automotive AEC-Q200 General Use
Resistance Range 3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details