Bourns, Inc. Resistor Networks, Arrays 4816P-T02-224LF

Description
"220k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"220k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-4816P-T02-224LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4816P-T02-224LF-ND
Resistor Networks, Arrays 118-4816P-T02-224LF-ND
"220k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"220k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Res N/w, Bussed, 220K, 2%, 50V, Soic; Resistance Bourns - 33K0739 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 220K, 2%, 50V, Soic; Resistance Bourns
33K0739
Res N/w, Bussed, 220K, 2%, 50V, Soic; Resistance Bourns 33K0739
RES N/W, BUSSED, 220K, 2%, 50V, SOIC; Resistance:220kohm; Network Circuit Type:Bussed; No. of Resistors:15Resistor s; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating per Resistor:80mW RoHS Compliant: Yes

RES N/W, BUSSED, 220K, 2%, 50V, SOIC; Resistance:220kohm; Network Circuit Type:Bussed; No. of Resistors:15Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating per Resistor:80mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-4816P-T02-224LF-ND 33K0739
Product Name Resistor Networks, Arrays Res N/w, Bussed, 220K, 2%, 50V, Soic; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC SOIC; SOIC
Resistance Range 220000 ohms 220000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details