Manufacturer: Bourns Inc.
Win Source Part Number: 763719-4816P-T02-223
Series: 4800P
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.220", 5.59mm Width)
Applications: Automotive AEC-Q200
Mounting: SMD
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 22k
Circuit Type: Bussed
Number of Resistors: 15
Number of Pins: 16
Power Per Element: 80mW
Categories: Resistors
Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm)
Manufacturer Package: 16-SOM
Height - Seated (Maximum): 0.094" (2.40mm)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
"22k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
RES ARRAY 15 RES 22K OHM 16SOIC Product overview: 4816P-T02-223 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-T02-223 can be used for catalog matching and distributor lookup.
RESISTORS NETWORK-THICK FILM SMD MED BODY ROHS COMPLIANT: NO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 763719-4816P-T02-223 | 4816P-2-223-ND | 50-4816P-T02-223 | 04B8828 |
| Product Name | Resistor Networks, Arrays - 4816P-T02-223 | Resistor Networks, Arrays | Resistor | Resistors Network-Thick Film Smd Med Body Rohs Compliant Bourns |
| Configuration | Chip Array | Chip Array | Single Resistor; Resistor, Capacitor Network | |
| Category / Application | Automotive | General Use | Automotive AEC-Q200 | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC | 16-SOIC (0.220", 5.59mm Width) | |
| Resistance Range | 22000 ohms | 22000 ohms | 22000 ohms | |
| Tolerance | 2 +/- % | 2 +/- % |