Bourns, Inc. Resistor Networks, Arrays 4816P-T02-221

Description
"220 Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"220 Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4816P-2-221-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-2-221-ND
Resistor Networks, Arrays 4816P-2-221-ND
"220 Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"220 Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4816P-T02-221
1005658-4816P-T02-221
Resistor Networks, Arrays - 4816P-T02-221 1005658-4816P-T02-221
Manufacturer: Bourns Inc. Win Source Part Number: 1005658-4816P-T02-22 1 Packaging: Tube/Rail Applications: Automotive AEC-Q200 Height - Seated (Max): 0.094" (2.40mm) Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 220 Circuit Type: Bussed Number of Resistors: 15 Number of Pins: 16 Power Per Element: 80mW Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOM Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1005658-4816P-T02-221
Packaging: Tube/Rail
Applications: Automotive AEC-Q200
Height - Seated (Max): 0.094" (2.40mm)
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 220
Circuit Type: Bussed
Number of Resistors: 15
Number of Pins: 16
Power Per Element: 80mW
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOM
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
220 OHM Resistor - 50-4816P-T02-221 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 OHM Resistor
50-4816P-T02-221
220 OHM Resistor 50-4816P-T02-221
RES ARRAY 15 RES 220 OHM 16SOIC Product overview: 4816P-T02-221 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-T02-221 can be used for catalog matching and distributor lookup.

RES ARRAY 15 RES 220 OHM 16SOIC Product overview: 4816P-T02-221 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-T02-221 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Bus N/w 15Res, 220 Ohm, 0.02, Smd; Resistance Bourns - 04B8826 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bus N/w 15Res, 220 Ohm, 0.02, Smd; Resistance Bourns
04B8826
Resistor, Bus N/w 15Res, 220 Ohm, 0.02, Smd; Resistance Bourns 04B8826
RESISTOR, BUS N/W 15RES, 220 OHM, 0.02, SMD; Resistance:220ohm; Network Circuit Type:Bussed; No. of Resistors:16Resistor s; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating per Resistor:80mW RoHS Compliant: No

RESISTOR, BUS N/W 15RES, 220 OHM, 0.02, SMD; Resistance:220ohm; Network Circuit Type:Bussed; No. of Resistors:16Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating per Resistor:80mW RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 4816P-2-221-ND 1005658-4816P-T02-221 50-4816P-T02-221 04B8826
Product Name Resistor Networks, Arrays Resistor Networks, Arrays - 4816P-T02-221 220 OHM Resistor Resistor, Bus N/w 15Res, 220 Ohm, 0.02, Smd; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use Automotive Automotive AEC-Q200
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC Surface Mount Technology (SMT / SMD) 16-SOIC (0.220", 5.59mm Width) SOIC; SOIC
Resistance Range 220 ohms 220 ohms 220 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details