Bourns, Inc. Resistor Networks, Arrays 4816P-T02-104LF

Description
"100k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"100k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4816P-T02-104LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-T02-104LF-ND
Resistor Networks, Arrays 4816P-T02-104LF-ND
"100k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"100k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Res N/w, Bussed, 100K, 50V, Soic; Resistance Bourns - 39K2760 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 100K, 50V, Soic; Resistance Bourns
39K2760
Res N/w, Bussed, 100K, 50V, Soic; Resistance Bourns 39K2760
RES N/W, BUSSED, 100K, 50V, SOIC; Resistance:100kohm; Network Circuit Type:Bussed; No. of Resistors:15Resistor s; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating per Resistor:80mW RoHS Compliant: Yes

RES N/W, BUSSED, 100K, 50V, SOIC; Resistance:100kohm; Network Circuit Type:Bussed; No. of Resistors:15Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating per Resistor:80mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4816P-T02-104LF-ND 39K2760
Product Name Resistor Networks, Arrays Res N/w, Bussed, 100K, 50V, Soic; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC SOIC; SOIC
Resistance Range 100000 ohms 100000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details