Bourns, Inc. Resistor Networks, Arrays 4816P-T02-103LF

Description
"10k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"10k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4816P-T02-103LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-T02-103LF-ND
Resistor Networks, Arrays 4816P-T02-103LF-ND
"10k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"10k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
RES ARRAY 15 RES 10K OHM 16SOIC Product overview: 4816P-T02-103LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-T02-103LF can be used for catalog matching and distributor lookup.

RES ARRAY 15 RES 10K OHM 16SOIC Product overview: 4816P-T02-103LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-T02-103LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Bussed Resistor Network 15, 10Kohm, 2%, Smd; Resistance Bourns - 33K0716 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 15, 10Kohm, 2%, Smd; Resistance Bourns
33K0716
Resistor, Bussed Resistor Network 15, 10Kohm, 2%, Smd; Resistance Bourns 33K0716
RESISTOR, BUSSED RESISTOR NETWORK 15, 10KOHM, 2%, SMD; RESISTANCE:10KOHM; VOLTAGE RATING:50V; NO. OF ELEMENTS:15ELEMENTS; NETWORK CIRCUIT TYPE:BUSSED; RESISTOR CASE STYLE:SOIC; POWER RATING PER ELEMENT:80MW; RESISTANCE TOLERANCE: 2%ROHS COMPLIANT: YES

RESISTOR, BUSSED RESISTOR NETWORK 15, 10KOHM, 2%, SMD; RESISTANCE:10KOHM; VOLTAGE RATING:50V; NO. OF ELEMENTS:15ELEMENTS; NETWORK CIRCUIT TYPE:BUSSED; RESISTOR CASE STYLE:SOIC; POWER RATING PER ELEMENT:80MW; RESISTANCE TOLERANCE: 2%ROHS COMPLIANT: YES

Supplier's Site
Resistor Type Bourns - 49AK2608 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Type Bourns
49AK2608
Resistor Type Bourns 49AK2608
Resistor Type:Network; Resistor Technology:Thick Film; Terminal Pitch:1.27mm; Power Rating:1.28W; Product Length:11.18mm; Product Width:5.59mm; Product Height:2.16mm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Resistor Type:Network; Resistor Technology:Thick Film; Terminal Pitch:1.27mm; Power Rating:1.28W; Product Length:11.18mm; Product Width:5.59mm; Product Height:2.16mm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 4816P-T02-103LF-ND 50-4816P-T02-103LF 33K0716 49AK2608
Product Name Resistor Networks, Arrays Resistor Resistor, Bussed Resistor Network 15, 10Kohm, 2%, Smd; Resistance Bourns Resistor Type Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor
Category / Application General Use Automotive AEC-Q200
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC 16-SOIC (0.220", 5.59mm Width) SOIC
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers