Bourns, Inc. Resistor 4816P-T02-102LF

Description
RES ARRAY 15 RES 1K OHM 16SOIC Product overview: 4816P-T02-102LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-T02-102LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 15 RES 1K OHM 16SOIC Product overview: 4816P-T02-102LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-T02-102LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 15 RES 1K OHM 16SOIC Product overview: 4816P-T02-102LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-T02-102LF can be used for catalog matching and distributor lookup.

RES ARRAY 15 RES 1K OHM 16SOIC Product overview: 4816P-T02-102LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-T02-102LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4816P-T02-102LF
1128806-4816P-T02-102LF
Resistor Networks, Arrays - 4816P-T02-102LF 1128806-4816P-T02-102LF
Manufacturer: Bourns Inc. Win Source Part Number: 1128806-4816P-T02-10 2LF Packaging: Tube Mounting Style: SMD Applications: Automotive AEC-Q200 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 1k Circuit Type: Bussed Number of Resistors: 15 Number of Pins: 16 Power Per Element: 80mW Categories: Resistors Supplier Device Package: 16-SOM Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.bourns.com Manufacturer Package: 16-SOIC (0.220", 5.59mm Width) Height - Seated (Maximum): 0.094" (2.40mm) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: 4816P Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Parts Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm)

Manufacturer: Bourns Inc.
Win Source Part Number: 1128806-4816P-T02-102LF
Packaging: Tube
Mounting Style: SMD
Applications: Automotive AEC-Q200
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 1k
Circuit Type: Bussed
Number of Resistors: 15
Number of Pins: 16
Power Per Element: 80mW
Categories: Resistors
Supplier Device Package: 16-SOM
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.bourns.com
Manufacturer Package: 16-SOIC (0.220", 5.59mm Width)
Height - Seated (Maximum): 0.094" (2.40mm)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: 4816P
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Parts Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm)

Buy Now
Resistor Networks, Arrays - 4816P-T02-102LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-T02-102LF-ND
Resistor Networks, Arrays 4816P-T02-102LF-ND
"1k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"1k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Network, 1K; Resistance Bourns - 39K2758 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 1K; Resistance Bourns
39K2758
Resistor Network, 1K; Resistance Bourns 39K2758
RESISTOR NETWORK, 1K; Resistance:1kohm; Product Range:4800P Series; No. of Elements:15Elements; Network Circuit Type:Bussed; Resistor Case Style:SOIC; No. of Pins:16Pins; Voltage Rating:50V; Power Rating per Element:80mW; Resistance RoHS Compliant: Yes

RESISTOR NETWORK, 1K; Resistance:1kohm; Product Range:4800P Series; No. of Elements:15Elements; Network Circuit Type:Bussed; Resistor Case Style:SOIC; No. of Pins:16Pins; Voltage Rating:50V; Power Rating per Element:80mW; Resistance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 50-4816P-T02-102LF 1128806-4816P-T02-102LF 4816P-T02-102LF-ND 39K2758
Product Name Resistor Resistor Networks, Arrays - 4816P-T02-102LF Resistor Networks, Arrays Resistor Network, 1K; Resistance Bourns
Category / Application Automotive AEC-Q200 Automotive General Use
Technology / Construction Thick Film
Mounting / Packaging 16-SOIC (0.220", 5.59mm Width) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC SOIC
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Power Rating 1.28 watts 0.0800 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers