Bourns, Inc. Resistor Networks, Arrays 4816P-T01-822LF

Description
"8.2k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"8.2k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4816P-T01-822LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-T01-822LF-ND
Resistor Networks, Arrays 4816P-T01-822LF-ND
"8.2k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"8.2k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor, Isolated Network 8Resistor, 8.2Kohm, 2%, Smd; Resistance Bourns - 33K0710 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Network 8Resistor, 8.2Kohm, 2%, Smd; Resistance Bourns
33K0710
Resistor, Isolated Network 8Resistor, 8.2Kohm, 2%, Smd; Resistance Bourns 33K0710
RESISTOR, ISOLATED NETWORK 8RESISTOR, 8.2KOHM, 2%, SMD; Resistance:8.2kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:SOIC; Resistance Tolerance:± 1%; Voltage Rating:50V; Power Rating:1.28W RoHS Compliant: Yes

RESISTOR, ISOLATED NETWORK 8RESISTOR, 8.2KOHM, 2%, SMD; Resistance:8.2kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 1%; Voltage Rating:50V; Power Rating:1.28W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4816P-T01-822LF-ND 33K0710
Product Name Resistor Networks, Arrays Resistor, Isolated Network 8Resistor, 8.2Kohm, 2%, Smd; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC SOIC; SOIC
Resistance Range 8200 ohms 8200 ohms
Tolerance 2 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details