"68k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
RESISTORS NETWORK-THICK FILM SMD MED BODY
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 4816P-1-683-ND | 04B8797 |
| Product Name | Resistor Networks, Arrays | Resistors Network-Thick Film Smd Med Body Bourns |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network |
| Category / Application | General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC | |
| Resistance Range | 68000 ohms | |
| Tolerance | 2 +/- % |