Bourns, Inc. Resistor Networks, Arrays 4816P-T01-471

Description
"470 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"470 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4816P-1-471-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-1-471-ND
Resistor Networks, Arrays 4816P-1-471-ND
"470 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"470 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
470 OHM Resistor - 50-4816P-T01-471 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 OHM Resistor
50-4816P-T01-471
470 OHM Resistor 50-4816P-T01-471
RES ARRAY 8 RES 470 OHM 16SOIC Product overview: 4816P-T01-471 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-T01-471 can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 470 OHM 16SOIC Product overview: 4816P-T01-471 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-T01-471 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4816P-T01-471
906952-4816P-T01-471
Resistor Networks, Arrays - 4816P-T01-471 906952-4816P-T01-471
Manufacturer: Bourns Inc. Win Source Part Number: 906952-4816P-T01-471 Series: 4800P Operating Temperature Range: -55°C ~ 125°C Features: 470 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220", 5.59mm Width) Package: 16-SOIC (0.220", 5.59mm Width) Package: Tube Mounting: Surface Mount Family Name: 4816P Categories: Resistors Case / Package: 16-SOM ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0010 Other Part Number: 4816P-001-471, 4816P-1-471

Manufacturer: Bourns Inc.
Win Source Part Number: 906952-4816P-T01-471
Series: 4800P
Operating Temperature Range: -55°C ~ 125°C
Features: 470 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220", 5.59mm Width)
Package: 16-SOIC (0.220", 5.59mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 4816P
Categories: Resistors
Case / Package: 16-SOM
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8533.21.0010
Other Part Number: 4816P-001-471, 4816P-1-471

Buy Now Datasheet
Resistor, Isolated Resistor Network, 8, 470 Ohm, 0.02, Smd; Resistance Bourns - 04B8779 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 8, 470 Ohm, 0.02, Smd; Resistance Bourns
04B8779
Resistor, Isolated Resistor Network, 8, 470 Ohm, 0.02, Smd; Resistance Bourns 04B8779
RESISTOR, ISOLATED RESISTOR NETWORK, 8, 470 OHM, 0.02, SMD; Resistance:470ohm; Network Circuit Type:Isolated; No. of Resistors:16Resistor s; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V RoHS Compliant: No

RESISTOR, ISOLATED RESISTOR NETWORK, 8, 470 OHM, 0.02, SMD; Resistance:470ohm; Network Circuit Type:Isolated; No. of Resistors:16Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 4816P-1-471-ND 50-4816P-T01-471 906952-4816P-T01-471 04B8779
Product Name Resistor Networks, Arrays 470 OHM Resistor Resistor Networks, Arrays - 4816P-T01-471 Resistor, Isolated Resistor Network, 8, 470 Ohm, 0.02, Smd; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use Automotive AEC-Q200
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC 16-SOIC (0.220", 5.59mm Width) Surface Mount Technology (SMT / SMD) SOIC; SOIC
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details