Bourns, Inc. Resistors - Resistor Networks, Arrays 4816P-T01-272LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1328291-4816P-T01-27 2LF Category: Resistors>Resistor Networks, Arrays Packaging: Tube Size / Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm) Applications: Automotive AEC-Q200 Height - Seated (Max): 0.094" (2.40mm) Standard Package: 50 Mounting: Surface Mount Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 2.7k Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 160mW Supplier Device Package: 16-SOM Temperature Range - Operating: -55°C ~ 125°C Case / Package: 16-SOIC (0.220", 5.59mm Width) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0010 Other Part Number: 4816PT01272LF Base Product Number: 4816P RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1328291-4816P-T01-27 2LF Category: Resistors>Resistor Networks, Arrays Packaging: Tube Size / Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm) Applications: Automotive AEC-Q200 Height - Seated (Max): 0.094" (2.40mm) Standard Package: 50 Mounting: Surface Mount Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 2.7k Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 160mW Supplier Device Package: 16-SOM Temperature Range - Operating: -55°C ~ 125°C Case / Package: 16-SOIC (0.220", 5.59mm Width) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0010 Other Part Number: 4816PT01272LF Base Product Number: 4816P RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Resistor Networks, Arrays - 1328291-4816P-T01-272LF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1328291-4816P-T01-272LF
Resistors - Resistor Networks, Arrays 1328291-4816P-T01-272LF
Manufacturer: Bourns Inc. Win Source Part Number: 1328291-4816P-T01-27 2LF Category: Resistors>Resistor Networks, Arrays Packaging: Tube Size / Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm) Applications: Automotive AEC-Q200 Height - Seated (Max): 0.094" (2.40mm) Standard Package: 50 Mounting: Surface Mount Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 2.7k Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 160mW Supplier Device Package: 16-SOM Temperature Range - Operating: -55°C ~ 125°C Case / Package: 16-SOIC (0.220", 5.59mm Width) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0010 Other Part Number: 4816PT01272LF Base Product Number: 4816P RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1328291-4816P-T01-272LF
Category: Resistors>Resistor Networks, Arrays
Packaging: Tube
Size / Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm)
Applications: Automotive AEC-Q200
Height - Seated (Max): 0.094" (2.40mm)
Standard Package: 50
Mounting: Surface Mount
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 2.7k
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 160mW
Supplier Device Package: 16-SOM
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 16-SOIC (0.220", 5.59mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.21.0010
Other Part Number: 4816PT01272LF
Base Product Number: 4816P
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Resistor Networks, Arrays - 4816P-T01-272LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-T01-272LF-ND
Resistor Networks, Arrays 4816P-T01-272LF-ND
"2.7k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"2.7k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor, Isolated Resistor Network 8, 2.7Kohm, 2%, Smd; Resistance Bourns - 33K0673 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network 8, 2.7Kohm, 2%, Smd; Resistance Bourns
33K0673
Resistor, Isolated Resistor Network 8, 2.7Kohm, 2%, Smd; Resistance Bourns 33K0673
RESISTOR, ISOLATED RESISTOR NETWORK 8, 2.7KOHM, 2%, SMD; Resistance:2.7kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating:1.28W RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR NETWORK 8, 2.7KOHM, 2%, SMD; Resistance:2.7kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating:1.28W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1328291-4816P-T01-272LF 4816P-T01-272LF-ND 33K0673
Product Name Resistors - Resistor Networks, Arrays Resistor Networks, Arrays Resistor, Isolated Resistor Network 8, 2.7Kohm, 2%, Smd; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application Automotive General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC SOIC; SOIC
Resistance Range 2700 ohms 2700 ohms 2700 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details