Manufacturer: Bourns Inc.
Win Source Part Number: 743871-4816P-T01-271
Manufacturer Homepage: www.bourns.com
Reference case: SOP-16
Reference Date Code: 1132+
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
"270 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
RES ARRAY 8 RES 270 OHM 16SOIC Product overview: 4816P-T01-271LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-T01-271LF can be used for catalog matching and distributor lookup.
RESISTOR, ISOLATED RESISTOR NETWORK, 8, 270 OHM, 0.02, SMD; Resistance:270ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 743871-4816P-T01-271LF | 118-4816P-T01-271LF-ND | 50-4816P-T01-271LF | 33K0672 |
| Product Name | Resistor Networks, Arrays - 4816P-T01-271LF | Resistor Networks, Arrays | 270 OHM Resistor | Resistor, Isolated Resistor Network, 8, 270 Ohm, 0.02, Smd; Resistance Bourns |
| Configuration | Chip Array | Chip Array | Single Resistor; Resistor, Capacitor Network | |
| Category / Application | General Use | Automotive AEC-Q200 | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC | 16-SOIC (0.220", 5.59mm Width) | SOIC; SOIC | |
| Resistance Range | 270 ohms | 270 ohms | 270 ohms | |
| Tolerance | 2 +/- % | 2 +/- % |