Bourns, Inc. Resistor Networks, Arrays 4816P-T01-222LF

Description
"2.2k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"2.2k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4816P-T01-222LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-T01-222LF-ND
Resistor Networks, Arrays 4816P-T01-222LF-ND
"2.2k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"2.2k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Res N/w, Isolated, 2K2, 50V, Soic; Resistance Bourns - 39K2752 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 2K2, 50V, Soic; Resistance Bourns
39K2752
Res N/w, Isolated, 2K2, 50V, Soic; Resistance Bourns 39K2752
RES N/W, ISOLATED, 2K2, 50V, SOIC; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating per Resistor:160mW RoHS Compliant: Yes

RES N/W, ISOLATED, 2K2, 50V, SOIC; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating per Resistor:160mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4816P-T01-222LF-ND 39K2752
Product Name Resistor Networks, Arrays Res N/w, Isolated, 2K2, 50V, Soic; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC SOIC; SOIC
Resistance Range 2200 ohms 2200 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C335J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details