Bourns, Inc. Resistor Networks, Arrays 4816P-T01-221LF

Description
"220 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"220 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4816P-T01-221LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-T01-221LF-ND
Resistor Networks, Arrays 4816P-T01-221LF-ND
"220 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"220 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Network, 220R; Resistance Bourns - 39K2751 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 220R; Resistance Bourns
39K2751
Resistor Network, 220R; Resistance Bourns 39K2751
RESISTOR NETWORK, 220R; Resistance:220ohm; Product Range:4800P Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:SOIC; No. of Pins:16Pins; Voltage Rating:50V; Power Rating per Element:160mW; RoHS Compliant: Yes

RESISTOR NETWORK, 220R; Resistance:220ohm; Product Range:4800P Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:SOIC; No. of Pins:16Pins; Voltage Rating:50V; Power Rating per Element:160mW; RoHS Compliant: Yes

Supplier's Site
BOURNS - 4816P-T01-221LF - RESISTOR NETWORK, 220R - 103-4816P-T01-221LF - Utmel Electronic Limited
Hong Kong, China
BOURNS - 4816P-T01-221LF - RESISTOR NETWORK, 220R
103-4816P-T01-221LF
BOURNS - 4816P-T01-221LF - RESISTOR NETWORK, 220R 103-4816P-T01-221LF
BOURNS - 4816P-T01-221LF - RESISTOR NETWORK, 220R

BOURNS - 4816P-T01-221LF - RESISTOR NETWORK, 220R

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 4816P-T01-221LF-ND 39K2751 103-4816P-T01-221LF
Product Name Resistor Networks, Arrays Resistor Network, 220R; Resistance Bourns BOURNS - 4816P-T01-221LF - RESISTOR NETWORK, 220R
Configuration Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Chip Array; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC SOIC Surface Mount Technology (SMT / SMD); Gull Wing Leads; SOIC; Surface Mount
Resistance Range 220 ohms 220 ohms 220 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers