"22 Ohm ±1Ohm 160mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Manufacturer: Bourns Inc.
Win Source Part Number: 763714-4816P-T01-220
Series: 4800P
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.220", 5.59mm Width)
Applications: Automotive AEC-Q200
Mounting: SMD
Tolerance: ±1 Ohm
Temperature Coefficient: ±250ppm/°C
Resistance (Ohms): 22
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 160mW
Categories: Resistors
Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm)
Manufacturer Package: 16-SOM
Height - Seated (Maximum): 0.094" (2.40mm)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
RES ARRAY 8 RES 22 OHM 16SOIC Product overview: 4816P-T01-220 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-T01-220 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 4816P-1-220-ND | 763714-4816P-T01-220 | 50-4816P-T01-220 |
| Product Name | Resistor Networks, Arrays | Resistor Networks, Arrays - 4816P-T01-220 | 22 OHM Resistor |
| Configuration | Chip Array | Chip Array | |
| Category / Application | General Use | Automotive | Automotive AEC-Q200 |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC | Surface Mount Technology (SMT / SMD) | 16-SOIC (0.220", 5.59mm Width) |
| Resistance Range | 22 ohms | 22 ohms | 22 ohms |
| Temperature Coefficient | 250 ±ppm/°C | 250 ±ppm/°C |