Bourns, Inc. Resistor Networks, Arrays 4816P-T01-202

Description
"2k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"2k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-4816P-T01-202-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4816P-T01-202-ND
Resistor Networks, Arrays 118-4816P-T01-202-ND
"2k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"2k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor, Isolated Resistor Network, 8, 220 Ohm, 0.02, Smd; Resistance Bourns - 04B8753 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 8, 220 Ohm, 0.02, Smd; Resistance Bourns
04B8753
Resistor, Isolated Resistor Network, 8, 220 Ohm, 0.02, Smd; Resistance Bourns 04B8753
RESISTOR, ISOLATED RESISTOR NETWORK, 8, 220 OHM, 0.02, SMD; Resistance:220ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Qualification:- RoHS Compliant: No

RESISTOR, ISOLATED RESISTOR NETWORK, 8, 220 OHM, 0.02, SMD; Resistance:220ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Qualification:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-4816P-T01-202-ND 04B8753
Product Name Resistor Networks, Arrays Resistor, Isolated Resistor Network, 8, 220 Ohm, 0.02, Smd; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC SOIC; SOIC
Resistance Range 2000 ohms 220 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers