Bourns, Inc. Resistor Networks, Arrays - 4816P-T01-181LF 4816P-T01-181LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 856166-4816P-T01-181 LF Series: 4800P Features: Ohm Power Per Element Resistor Network/Array Package: Tube Family Name: 4816P Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0010 Other Part Number: 2266-4816P-T01-181LF , 4816PT01181LF
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 856166-4816P-T01-181 LF Series: 4800P Features: Ohm Power Per Element Resistor Network/Array Package: Tube Family Name: 4816P Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0010 Other Part Number: 2266-4816P-T01-181LF , 4816PT01181LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4816P-T01-181LF
856166-4816P-T01-181LF
Resistor Networks, Arrays - 4816P-T01-181LF 856166-4816P-T01-181LF
Manufacturer: Bourns Inc. Win Source Part Number: 856166-4816P-T01-181 LF Series: 4800P Features: Ohm Power Per Element Resistor Network/Array Package: Tube Family Name: 4816P Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0010 Other Part Number: 2266-4816P-T01-181LF , 4816PT01181LF

Manufacturer: Bourns Inc.
Win Source Part Number: 856166-4816P-T01-181LF
Series: 4800P
Features: Ohm Power Per Element Resistor Network/Array
Package: Tube
Family Name: 4816P
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8533.21.0010
Other Part Number: 2266-4816P-T01-181LF, 4816PT01181LF

Buy Now Datasheet
180 OHM Resistor - 50-4816P-T01-181LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180 OHM Resistor
50-4816P-T01-181LF
180 OHM Resistor 50-4816P-T01-181LF
RES ARRAY 8 RES 180 OHM 16SOIC Product overview: 4816P-T01-181LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-T01-181LF can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 180 OHM 16SOIC Product overview: 4816P-T01-181LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-T01-181LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 118-4816P-T01-181LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4816P-T01-181LF-ND
Resistor Networks, Arrays 118-4816P-T01-181LF-ND
"180 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"180 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 856166-4816P-T01-181LF 50-4816P-T01-181LF 118-4816P-T01-181LF-ND
Product Name Resistor Networks, Arrays - 4816P-T01-181LF 180 OHM Resistor Resistor Networks, Arrays
Configuration Chip Array Chip Array
Category / Application Automotive AEC-Q200 General Use
Technology / Construction Thick Film
Mounting / Packaging 16-SOIC (0.220", 5.59mm Width) Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details