Bourns, Inc. Resistor Networks, Arrays 4816P-T01-151LF

Description
"150 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"150 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4816P-T01-151LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-T01-151LF-ND
Resistor Networks, Arrays 4816P-T01-151LF-ND
"150 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"150 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Res N/w, Isolated, 150R, 0.16W, Soic; Resistance Bourns - 67AC8760 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 150R, 0.16W, Soic; Resistance Bourns
67AC8760
Res N/w, Isolated, 150R, 0.16W, Soic; Resistance Bourns 67AC8760
RES N/W, ISOLATED, 150R, 0.16W, SOIC; Resistance:150ohm; Product Range:4800P Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:SOIC; No. of Pins:16Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

RES N/W, ISOLATED, 150R, 0.16W, SOIC; Resistance:150ohm; Product Range:4800P Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:SOIC; No. of Pins:16Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4816P-T01-151LF-ND 67AC8760
Product Name Resistor Networks, Arrays Res N/w, Isolated, 150R, 0.16W, Soic; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC SOIC
Resistance Range 150 ohms 150 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details