Bourns, Inc. Resistor Arrays 4816P-T01-103LF

Description
8-isolated SMT resistor network,10K
Request a Quote Datasheet
Description
8-isolated SMT resistor network,10K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 5224958 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5224958
Resistor Arrays 5224958
8-isolated SMT resistor network,10K

8-isolated SMT resistor network,10K

Supplier's Site
Resistor Arrays - 5224958P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5224958P
Resistor Arrays 5224958P
8-isolated SMT resistor network,10K

8-isolated SMT resistor network,10K

Supplier's Site
Resistor Arrays - 1673226 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1673226
Resistor Arrays 1673226
8-isolated SMT resistor network,10K

8-isolated SMT resistor network,10K

Supplier's Site
Resistor Networks, Arrays - 4816P-T01-103LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-T01-103LF-ND
Resistor Networks, Arrays 4816P-T01-103LF-ND
"10k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"10k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor, Isolated Resistor Network, 8, 10Kohm, 2%, Smd; Resistance Bourns - 33K0647 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 8, 10Kohm, 2%, Smd; Resistance Bourns
33K0647
Resistor, Isolated Resistor Network, 8, 10Kohm, 2%, Smd; Resistance Bourns 33K0647
RESISTOR, ISOLATED RESISTOR NETWORK, 8, 10KOHM, 2%, SMD; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating:1.28W RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR NETWORK, 8, 10KOHM, 2%, SMD; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating:1.28W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 5224958 5224958P 4816P-T01-103LF-ND 33K0647
Product Name Resistor Arrays Resistor Arrays Resistor Networks, Arrays Resistor, Isolated Resistor Network, 8, 10Kohm, 2%, Smd; Resistance Bourns
Configuration Chip Array; Resistor, Capacitor Network Chip Array; Resistor, Capacitor Network Chip Array Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Som SOM Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC SOIC; SOIC
Number of Resistors 8 8 8
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details