Bourns, Inc. Resistance Bourns 4816P-T01-102.

Description
Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating per Resistor:160mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: No
Description
Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating per Resistor:160mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistance Bourns - 32AC5517 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Bourns
32AC5517
Resistance Bourns 32AC5517
Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating per Resistor:160mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: No

Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating per Resistor:160mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 32AC5517
Product Name Resistance Bourns
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging DIP
Resistance Range 1000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Resistor Networks, Arrays - CN1J4ATTD104J - 959849-CN1J4ATTD104J - Win Source Electronics
Specs
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details