Bourns, Inc. Resistor Arrays 4816P-T01-101LF

Description
8-isolated SMT resistor network,100R
Request a Quote Datasheet
Description
8-isolated SMT resistor network,100R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 5224942 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5224942
Resistor Arrays 5224942
8-isolated SMT resistor network,100R

8-isolated SMT resistor network,100R

Supplier's Site
Resistor Arrays - 5224942P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5224942P
Resistor Arrays 5224942P
8-isolated SMT resistor network,100R

8-isolated SMT resistor network,100R

Supplier's Site
Resistor Arrays - 1617166 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1617166
Resistor Arrays 1617166
8-isolated SMT resistor network,100R

8-isolated SMT resistor network,100R

Supplier's Site
Resistor Networks, Arrays - 4816P-T01-101LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-T01-101LF-ND
Resistor Networks, Arrays 4816P-T01-101LF-ND
"100 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"100 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Network, 100R; Resistance Bourns - 39K2746 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 100R; Resistance Bourns
39K2746
Resistor Network, 100R; Resistance Bourns 39K2746
RESISTOR NETWORK, 100R; Resistance:100ohm; Product Range:4800P Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:SOIC; No. of Pins:16Pins; Voltage Rating:50V; Power Rating per Element:160mW; RoHS Compliant: Yes

RESISTOR NETWORK, 100R; Resistance:100ohm; Product Range:4800P Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:SOIC; No. of Pins:16Pins; Voltage Rating:50V; Power Rating per Element:160mW; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 5224942 5224942P 4816P-T01-101LF-ND 39K2746
Product Name Resistor Arrays Resistor Arrays Resistor Networks, Arrays Resistor Network, 100R; Resistance Bourns
Configuration Chip Array; Resistor, Capacitor Network Chip Array; Resistor, Capacitor Network Chip Array Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Som SOM Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC SOIC
Number of Resistors 8 8 8
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details