Bourns, Inc. Resistor Networks, Arrays - 4816P-T01-101 4816P-T01-101

Description
Manufacturer: Bourns Inc. Win Source Part Number: 906946-4816P-T01-101 Series: 4800P Operating Temperature Range: -55°C ~ 125°C Features: 100 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220", 5.59mm Width) Package: 16-SOIC (0.220", 5.59mm Width) Package: Tube Mounting: Surface Mount Family Name: 4816P Categories: Resistors Case / Package: 16-SOM ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0010 Other Part Number: 4816P-001-101, 4816P-1-101
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 906946-4816P-T01-101 Series: 4800P Operating Temperature Range: -55°C ~ 125°C Features: 100 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220", 5.59mm Width) Package: 16-SOIC (0.220", 5.59mm Width) Package: Tube Mounting: Surface Mount Family Name: 4816P Categories: Resistors Case / Package: 16-SOM ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0010 Other Part Number: 4816P-001-101, 4816P-1-101
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4816P-T01-101
906946-4816P-T01-101
Resistor Networks, Arrays - 4816P-T01-101 906946-4816P-T01-101
Manufacturer: Bourns Inc. Win Source Part Number: 906946-4816P-T01-101 Series: 4800P Operating Temperature Range: -55°C ~ 125°C Features: 100 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220", 5.59mm Width) Package: 16-SOIC (0.220", 5.59mm Width) Package: Tube Mounting: Surface Mount Family Name: 4816P Categories: Resistors Case / Package: 16-SOM ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0010 Other Part Number: 4816P-001-101, 4816P-1-101

Manufacturer: Bourns Inc.
Win Source Part Number: 906946-4816P-T01-101
Series: 4800P
Operating Temperature Range: -55°C ~ 125°C
Features: 100 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220", 5.59mm Width)
Package: 16-SOIC (0.220", 5.59mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 4816P
Categories: Resistors
Case / Package: 16-SOM
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8533.21.0010
Other Part Number: 4816P-001-101, 4816P-1-101

Buy Now Datasheet
100 OHM Resistor - 50-4816P-T01-101 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM Resistor
50-4816P-T01-101
100 OHM Resistor 50-4816P-T01-101
RES ARRAY 8 RES 100 OHM 16SOIC Product overview: 4816P-T01-101 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-T01-101 can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 100 OHM 16SOIC Product overview: 4816P-T01-101 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-T01-101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4816P-1-101-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-1-101-ND
Resistor Networks, Arrays 4816P-1-101-ND
"100 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"100 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 906946-4816P-T01-101 50-4816P-T01-101 4816P-1-101-ND
Product Name Resistor Networks, Arrays - 4816P-T01-101 100 OHM Resistor Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) 16-SOIC (0.220", 5.59mm Width) Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Features Electrically isolated.
Category / Application Automotive AEC-Q200 General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details